Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
1,204
in stock
|
Buy Now | |
Schukat Electronic
from US$1.03
|
520
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
element14
from US$0.93
|
-
|
Buy Now | |
Avnet Asia
from US$0.81
|
-
|
Buy Now | |
Farnell
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-17A, -60V, RDS(on) = 0.12Ω(Max.) @VGS = -10 V, ID = -8.5A |
Low gate charge ( Typ. 21nC) |
Low Crss ( Typ. 80pF) |
100% avalanche tested |
175°C maximum junction temperature rating |
Applications |
---|
Other Audio & Video |
Description | FQP17P06 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | -4 |
ID Max (A) | -17 |
PD Max (W) | 79 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 120 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 21 |
Ciss Typ (pF) | 690 |
Package Type | TO-220-3 |
P Channel Mosfet, -60V, 17A, To-220 | Newark Electronics |
P-Ch -60V -17A 79W 0,12R TO220 | Schukat Electronic |
MOSFET P-Channel 60V 17A TO220AB | RS |
FQP17P06 Series -60 V -17 A 120 mOhm P-Channel QFET Mosfet - TO-220-3 | Future Electronics |
Trans MOSFET P-CH 60V 17A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
MOSFET, P, TO-220 | element14 |
Where can I find additional details, specifications and documents for a FQP17P06?
Additional datasheets, footprints and schematics for FQP17P06 are listed on our Part Details page. You can also find images and similar parts to FQP17P06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP17P06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP17P06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP17P06 fall under?
The FQP17P06 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQP17P06 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP17P06 you can contact the distributor directly for product support, shipping queries etc.
Is the FQP17P06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQP17P06 have stock available?
Authorised distributors including Newark Electronics, Schukat Electronic, RS, Future Electronics and Avnet America have stock available or on a lead time for FQP17P06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP17P06 often in real-time on the comparison pages.
What if I can't find stock of FQP17P06?
You can fill out our help required form which you can use to request a quote for FQP17P06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.