Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
12.8A, 100V, RDS(on) = 180mΩ(Max.) @VGS = 10 V, ID = 6.4A |
Low gate charge ( Typ. 12nC) |
Low Crss ( Typ. 20pF) |
100% avalanche tested |
175°C maximum junction temperature rating |
Applications |
---|
Other Audio & Video |
Description | FQP13N10 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 12.8 |
PD Max (W) | 65 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 180 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 12 |
Ciss Typ (pF) | 345 |
Package Type | TO-220-3 |
MOSFET N-Channel 100V 12.8A TO220AB | RS |
Transistor Mosfets Rohs Compliant: Yes |Onsemi FQP13N10 | Newark Electronics |
MOSFET, N-CH, 100V, 12.8A, TO-220AB-3 | element14 |
Where can I find additional details, specifications and documents for a FQP13N10?
Additional datasheets, footprints and schematics for FQP13N10 are listed on our Part Details page. You can also find images and similar parts to FQP13N10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP13N10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP13N10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP13N10 fall under?
The FQP13N10 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQP13N10 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP13N10 you can contact the distributor directly for product support, shipping queries etc.
Is the FQP13N10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQP13N10 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FQP13N10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP13N10 often in real-time on the comparison pages.
What if I can't find stock of FQP13N10?
You can fill out our help required form which you can use to request a quote for FQP13N10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.