Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 12A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.53ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 225W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Current Id Max | 12A |
Current Temperature | 25°C |
External Length / Height | 4.83mm |
External Width | 10.67mm |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
On State Resistance Max | 650mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 48A |
Termination Type | Through Hole |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Mosfet, N, To-220 | Newark Electronics |
Trans MOSFET N-CH 600V 12A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Where can I find additional details, specifications and documents for a FQP12N60C?
Additional datasheets, footprints and schematics for FQP12N60C are listed on our Part Details page. You can also find images and similar parts to FQP12N60C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP12N60C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP12N60C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP12N60C fall under?
The FQP12N60C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQP12N60C when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP12N60C you can contact the distributor directly for product support, shipping queries etc.
Is the FQP12N60C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQP12N60C have stock available?
Authorised distributors including element14, Newark Electronics and Avnet America have stock available or on a lead time for FQP12N60C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP12N60C often in real-time on the comparison pages.
What if I can't find stock of FQP12N60C?
You can fill out our help required form which you can use to request a quote for FQP12N60C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.