Prices starting from US$0.89
10.5A, 400V, RDS(on) = 530mΩ(Max.) @VGS = 10 V, ID = 5.25A |
Low gate charge ( Typ. 28nC) |
Low Crss ( Typ. 85pF) |
100% avalanche tested |
Applications |
---|
Lighting |
Description | FQP11N40C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 400 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4 |
ID Max (A) | 10.5 |
PD Max (W) | 135 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 530 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 28 |
Ciss Typ (pF) | 840 |
Package Type | TO-220-3 |
N-Channel 400 V 530 mOhm 35 nC Flange Mount Mosfet - TO-220 | Future Electronics |
MOSFET N-Channel 400V 10.5A TO220AB | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N Ch, 400V, 10.5A, To-220Ab-3 | Newark Electronics |
Trans MOSFET N-CH 400V 10.5A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
MOSFET, N CH, 400V, 10.5A, TO-220AB-3 | element14 |
Where can I find additional details, specifications and documents for a FQP11N40C?
Additional datasheets, footprints and schematics for FQP11N40C are listed on our Part Details page. You can also find images and similar parts to FQP11N40C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQP11N40C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQP11N40C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQP11N40C fall under?
The FQP11N40C is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQP11N40C when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQP11N40C you can contact the distributor directly for product support, shipping queries etc.
Is the FQP11N40C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQP11N40C have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for FQP11N40C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQP11N40C often in real-time on the comparison pages.
What if I can't find stock of FQP11N40C?
You can fill out our help required form which you can use to request a quote for FQP11N40C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.