Status: | Unknown |
---|---|
Series: | QFET Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 1kV |
On Resistance Rds(on) | 1.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 225W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | QFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Mosfet, N-Ch, 1Kv, 8A, To-247-3 | Newark Electronics |
Trans MOSFET N-CH 1KV 8A 3-Pin(3+Tab) TO-247 Rail | Avnet America |
MOSFET, N-CH, 1KV, 8A, TO-247-3 | element14 |
Where can I find additional details, specifications and documents for a FQH8N100C?
Additional datasheets, footprints and schematics for FQH8N100C are listed on our Part Details page. You can also find images and similar parts to FQH8N100C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQH8N100C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQH8N100C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQH8N100C fall under?
The FQH8N100C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQH8N100C when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQH8N100C you can contact the distributor directly for product support, shipping queries etc.
Is the FQH8N100C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQH8N100C have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for FQH8N100C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQH8N100C often in real-time on the comparison pages.
What if I can't find stock of FQH8N100C?
You can fill out our help required form which you can use to request a quote for FQH8N100C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.