Status: | Active |
---|---|
Series: | FQD4P40 |
RoHS: | Compliant |
-2.7 A, -400 V, RDS(on) = 3.1 Ω (Max.) @ VGS = -10 V, ID = -1.35 A |
Low Gate Charge (Typ. 18 nC) |
Low Crss (Typ. 11 pF) |
100% Avalanche Tested |
Description | FQD4P40 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -400 |
VGS Max (V) | -5 |
VGS(th) Max (V) | -5 |
ID Max (A) | -2.7 |
PD Max (W) | 50 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 3100 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 18 |
Ciss Typ (pF) | 520 |
Package Type | DPAK-3 / TO-252-3 |
MOSFET, P-CH, -400V, -2.7A, TO-252-3 | element14 |
Mosfet, P-Ch, -400V, -2.7A, To-252-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FQD4P40TM?
Additional datasheets, footprints and schematics for FQD4P40TM are listed on our Part Details page. You can also find images and similar parts to FQD4P40TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD4P40TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD4P40TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD4P40TM fall under?
The FQD4P40TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQD4P40TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD4P40TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD4P40TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQD4P40TM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FQD4P40TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD4P40TM often in real-time on the comparison pages.
What if I can't find stock of FQD4P40TM?
You can fill out our help required form which you can use to request a quote for FQD4P40TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.