Status: | Active |
---|---|
Series: | FQD3P50 |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.54
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.66
|
2,465
in stock
|
Buy Now | |
RS
from US$0.65
|
-
|
Buy Now | |
Newark Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
Avnet Asia
from US$0.53
|
-
|
Buy Now | |
Distrelec
from US$1.15
|
-
|
Buy Now | |
Farnell
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-2.1A, -500V, RDS(on) = 4.9Ω(Max.) @VGS = 10 V, ID = -1.05A |
Low gate charge ( Typ. 18nC) |
Low Crss ( Typ. 9.5pF) |
100% avalanche tested |
Applications |
---|
Lighting |
Description | FQD3P50 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -500 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | -5 |
ID Max (A) | -2.1 |
PD Max (W) | 50 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 4900 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 18 |
Ciss Typ (pF) | 510 |
Package Type | DPAK-3 / TO-252-3 |
P-Channel 500 V 4.9 Ohm Surface Mount Mosfet - TO-252-3 | Future Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET, Fairchild, FQD3P50TM | RS |
Qf -500V 4.9Ohm Dpak Rohs Compliant: Yes |Onsemi FQD3P50TM | Newark Electronics |
Trans MOSFET P-CH 500V 2.1A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MOSFET, P-CHANNEL, -500V, -2.1A, TO252-3 | element14 |
onsemi MOSFET, P-Channel, -500V, -2.1A, TO-252 | Distrelec |
QF -500V 4.9OHM DPAK / REEL 08AK6016 | Farnell |
Where can I find additional details, specifications and documents for a FQD3P50TM?
Additional datasheets, footprints and schematics for FQD3P50TM are listed on our Part Details page. You can also find images and similar parts to FQD3P50TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD3P50TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD3P50TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD3P50TM fall under?
The FQD3P50TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQD3P50TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD3P50TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD3P50TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQD3P50TM have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for FQD3P50TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD3P50TM often in real-time on the comparison pages.
What if I can't find stock of FQD3P50TM?
You can fill out our help required form which you can use to request a quote for FQD3P50TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.