FQD30N06LTM Semiconductors - Discretes by ON Semiconductor

MOSFET N 60V 24A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
No stock
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 24A
Drain Source Voltage Vds 60V
On Resistance Rds(on) 0.039ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 2.5V
Power Dissipation Pd 44W
Transistor Case Style TO-252
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Operating Temperature Min -55°C
Termination Type Surface Mount Device
Transistor Type Enhancement
Voltage Vds Typ 60V
Voltage Vgs Rds on Measurement 10V

Alternative Descriptions

MOSFET, N, 60V, 24A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FQD30N06LTM?

Additional datasheets, footprints and schematics for FQD30N06LTM are listed on our Part Details page. You can also find images and similar parts to FQD30N06LTM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FQD30N06LTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD30N06LTM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FQD30N06LTM fall under?

The FQD30N06LTM is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to FQD30N06LTM when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FQD30N06LTM you can contact the distributor directly for product support, shipping queries etc.

Is the FQD30N06LTM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FQD30N06LTM have stock available?

Authorised distributors including Farnell have stock available or on a lead time for FQD30N06LTM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FQD30N06LTM often in real-time on the comparison pages.

What if I can't find stock of FQD30N06LTM?

You can fill out our help required form which you can use to request a quote for FQD30N06LTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay