Status: | Active |
---|---|
Series: | FQD2P40 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
1,313
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,313
in stock
|
Buy Now | |
element14
from US$0.40
|
1,313
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
193
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-1.56A, -400V, RDS(on) = 6.5Ω(Max.) @VGS = -10 V, ID = -0.78A |
Low gate charge ( Typ. 10nC) |
Low Crss ( Typ. 6.5pF) |
100% avalanche tested |
RoHS Compliant |
Applications |
---|
Lighting |
Description | FQD2P40 |
---|---|
Compliance | Pb-free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -400 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | -5 |
ID Max (A) | -1.56 |
PD Max (W) | 38 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 6500 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 10 |
Ciss Typ (pF) | 270 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet, P-Ch, -400V, -1.56A, To-252-3 | Newark Electronics |
MOSFET, P-CH, -400V, -1.56A, TO-252-3 | element14 |
-400V 1.56A 6.5 Ohm P-ch D-Pak Mosfet | Future Electronics |
Trans MOSFET P-CH 400V 1.56A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FQD2P40TM?
Additional datasheets, footprints and schematics for FQD2P40TM are listed on our Part Details page. You can also find images and similar parts to FQD2P40TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD2P40TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD2P40TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD2P40TM fall under?
The FQD2P40TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQD2P40TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD2P40TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD2P40TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQD2P40TM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for FQD2P40TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD2P40TM often in real-time on the comparison pages.
What if I can't find stock of FQD2P40TM?
You can fill out our help required form which you can use to request a quote for FQD2P40TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.