Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.6A |
Drain Source Voltage Vds | 1kV |
On Resistance Rds(on) | 7.1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 50W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET N-Channel 1KV 1.6A DPAK | RS |
N Channel Mosfet, 1Kv, 1.6Ma | Newark Electronics |
Trans MOSFET N-CH 1KV 1.6A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MOSFET, N-CH, 1000V, 1.6A, D-PAK, RL | element14 |
Where can I find additional details, specifications and documents for a FQD2N100TM?
Additional datasheets, footprints and schematics for FQD2N100TM are listed on our Part Details page. You can also find images and similar parts to FQD2N100TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD2N100TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD2N100TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD2N100TM fall under?
The FQD2N100TM is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQD2N100TM when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD2N100TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD2N100TM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQD2N100TM have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FQD2N100TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD2N100TM often in real-time on the comparison pages.
What if I can't find stock of FQD2N100TM?
You can fill out our help required form which you can use to request a quote for FQD2N100TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.