Status: | Active |
---|---|
Series: | FQD20N06 |
RoHS: | Compliant |
16.8A, 60V, RDS(on) = 63mΩ(Max.) @VGS = 10 V, ID = 8.4A |
Low gate charge ( Typ. 11.5nC) |
Low Crss ( Typ. 25pF) |
100% avalanche tested |
Applications |
---|
Lighting |
End Products |
---|
Other Industrial |
Description | FQD20N06 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 16.8 |
PD Max (W) | 38 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 63 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 11.5 |
Ciss Typ (pF) | 450 |
Package Type | DPAK-3 / TO-252-3 |
MOSFET, N-CH, 60V, 16.8A, TO-252AA-3 | element14 |
Mosfet, N-Ch, 60V, 16.8A, To-252Aa-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FQD20N06TM?
Additional datasheets, footprints and schematics for FQD20N06TM are listed on our Part Details page. You can also find images and similar parts to FQD20N06TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD20N06TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD20N06TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD20N06TM fall under?
The FQD20N06TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQD20N06TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD20N06TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD20N06TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQD20N06TM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FQD20N06TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD20N06TM often in real-time on the comparison pages.
What if I can't find stock of FQD20N06TM?
You can fill out our help required form which you can use to request a quote for FQD20N06TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.