Status: | Active |
---|---|
Series: | FQD1N80 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1A, 800V, RDS(on) = 20Ω(Max.) @VGS = 10 V, ID = 0.5A |
Low gate charge ( Typ. 5.5nC) |
Low Crss ( Typ. 2.7pF) |
100% avalanche tested |
Applications |
---|
Lighting |
Description | FQD1N80 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 800 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 1 |
PD Max (W) | 45 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 20000 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 5.5 |
Ciss Typ (pF) | 150 |
Package Type | DPAK-3 / TO-252-3 |
MOSFET N-Channel 800V 1A DPAK | RS |
Power Mosfet, N Channel, 1 A, 800 V, 15.5 Ohm, 10 V, 5 V Rohs Compliant: Yes |Onsemi FQD1N80TM | Newark Electronics |
N-Channel 800 V 20 Ohm Surface Mount Mosfet - TO-252-3 | Future Electronics |
Trans MOSFET N-CH 800V 1A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MOSFET, N CH, 800V, 1A, TO-252AA-3 | element14 |
Where can I find additional details, specifications and documents for a FQD1N80TM?
Additional datasheets, footprints and schematics for FQD1N80TM are listed on our Part Details page. You can also find images and similar parts to FQD1N80TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD1N80TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD1N80TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD1N80TM fall under?
The FQD1N80TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQD1N80TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD1N80TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD1N80TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQD1N80TM have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FQD1N80TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD1N80TM often in real-time on the comparison pages.
What if I can't find stock of FQD1N80TM?
You can fill out our help required form which you can use to request a quote for FQD1N80TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.