Status: | Active |
---|---|
Series: | FQD1N60C |
RoHS: | Compliant |
1A, 600V, RDS(on) = 11.5Ω(Max.) @VGS = 10 V, ID = 0.5A |
Low gate charge ( Typ. 4.8nC) |
Low Crss ( Typ. 3.5pF) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
Lighting |
Description | FQD1N60C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4 |
ID Max (A) | 1 |
PD Max (W) | 28 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 11500 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 4.8 |
Ciss Typ (pF) | 130 |
Package Type | DPAK-3 / TO-252-3 |
Qfc 600V 11.5Ohm Dpak Rohs Compliant: Yes |Onsemi FQD1N60CTM | Newark Electronics |
Where can I find additional details, specifications and documents for a FQD1N60CTM?
Additional datasheets, footprints and schematics for FQD1N60CTM are listed on our Part Details page. You can also find images and similar parts to FQD1N60CTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD1N60CTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD1N60CTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD1N60CTM fall under?
The FQD1N60CTM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQD1N60CTM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD1N60CTM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD1N60CTM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQD1N60CTM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FQD1N60CTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD1N60CTM often in real-time on the comparison pages.
What if I can't find stock of FQD1N60CTM?
You can fill out our help required form which you can use to request a quote for FQD1N60CTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.