Status: | Active |
---|---|
Series: | FQD19N10L |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
9,889
in stock
|
Buy Now | |
element14
from US$0.44
|
9,889
in stock
|
Buy Now | |
Farnell
from US$0.52
|
9,889
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
2,330
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
15.6A, 100V, RDS(on) = 100mΩ(Max.) @VGS = 10 V, ID = 7.8A |
Low gate charge ( Typ. 14nC) |
Low Crss ( Typ. 35pF) |
100% avalanche tested |
Applications |
---|
LCD TV |
LED TV |
End Products |
---|
PDP TV |
Description | FQD19N10L |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 15.6 |
PD Max (W) | 50 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 100 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 14 |
Ciss Typ (pF) | 670 |
Package Type | DPAK-3 / TO-252-3 |
Mosfet, N Ch, 100V, 15.6A, To-252Aa-3 | Newark Electronics |
MOSFET, N CH, 100V, 15.6A, TO-252AA-3 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 100V 15.6A DPAK | RS |
N-Channel 100 V 0.1 Ohm Surface Mount Mosfet - TO-252-3 | Future Electronics |
Trans MOSFET N-CH 100V 15.6A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a FQD19N10LTM?
Additional datasheets, footprints and schematics for FQD19N10LTM are listed on our Part Details page. You can also find images and similar parts to FQD19N10LTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD19N10LTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD19N10LTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD19N10LTM fall under?
The FQD19N10LTM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQD19N10LTM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD19N10LTM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD19N10LTM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQD19N10LTM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for FQD19N10LTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD19N10LTM often in real-time on the comparison pages.
What if I can't find stock of FQD19N10LTM?
You can fill out our help required form which you can use to request a quote for FQD19N10LTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.