Status: | Active |
---|---|
Series: | FQD13N10 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
380
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
10A, 100V, RDS(on) = 180mΩ(Max.) @VGS = 10 V, ID = 5A |
Low gate charge ( Typ. 12nC) |
Low Crss ( Typ. 20pF) |
100% avalanche tested |
Applications |
---|
LCD TV |
Lighting |
End Products |
---|
LED TV |
Other Industrial |
Description | FQD13N10 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | 4 |
ID Max (A) | 10 |
PD Max (W) | 40 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 180 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 12 |
Ciss Typ (pF) | 345 |
Package Type | DPAK-3 / TO-252-3 |
N-Channel 100 V 0.18 Ohm 16 nC Surface Mount Mosfet - TO-252-3 | Future Electronics |
MOSFET N-Channel 100V 10A DPAK | RS |
Transistor,mosfet,n-Channel,100V V(Br)Dss,10A I(D),to-252Aa Rohs Compliant: Yes |Onsemi FQD13N10TM | Newark Electronics |
Trans MOSFET N-CH 100V 10A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MOSFET, N-CH, 100V, 10A, TO-252AA-3 | Farnell |
Where can I find additional details, specifications and documents for a FQD13N10TM?
Additional datasheets, footprints and schematics for FQD13N10TM are listed on our Part Details page. You can also find images and similar parts to FQD13N10TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD13N10TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD13N10TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD13N10TM fall under?
The FQD13N10TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQD13N10TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD13N10TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD13N10TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQD13N10TM have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FQD13N10TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD13N10TM often in real-time on the comparison pages.
What if I can't find stock of FQD13N10TM?
You can fill out our help required form which you can use to request a quote for FQD13N10TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.