Status: | Active |
---|---|
Series: | FQD13N06L |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
2,789
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
52,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
5,000
in stock
|
Buy Now | |
element14
from US$0.27
|
2,804
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
2,397
in stock
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
11A, 60V, RDS(on) = 115mΩ(Max.) @VGS = 10 V, ID = 5.5A |
Low gate charge ( Typ. 4.8nC) |
Low Crss ( Typ. 17pF) |
100% avalanche tested |
Applications |
---|
LCD TV |
Other Industrial |
End Products |
---|
LED TV |
Description | FQD13N06L |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 11 |
PD Max (W) | 28 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 145 |
RDS(on) Max @ VGS = 10 V (mΩ) | 115 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 4.8 |
Ciss Typ (pF) | 270 |
Package Type | DPAK-3 / TO-252-3 |
N-Channel 60 V 0.115 Ohm Surface Mount LOGIC Mosfet - TO-252-3 | Future Electronics |
Qf 60V 115Mohm L Dpak Rohs Compliant: Yes |Onsemi FQD13N06LTM | Newark Electronics |
Trans MOSFET N-CH 60V 11A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MOSFET, N CH, 60V, 11A, TO-252AA-3 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a FQD13N06LTM?
Additional datasheets, footprints and schematics for FQD13N06LTM are listed on our Part Details page. You can also find images and similar parts to FQD13N06LTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD13N06LTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD13N06LTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD13N06LTM fall under?
The FQD13N06LTM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQD13N06LTM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD13N06LTM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD13N06LTM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQD13N06LTM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FQD13N06LTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD13N06LTM often in real-time on the comparison pages.
What if I can't find stock of FQD13N06LTM?
You can fill out our help required form which you can use to request a quote for FQD13N06LTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.