Status: | Active |
---|---|
Series: | FQD12N20 |
RoHS: | Compliant |
9.0A, 200V, RDS(on) = 0.28Ω @VGS = 10 V |
Low gate charge ( typical 18 nC) |
Low Crss ( typical 18 pF) |
Fast switching |
100% avalanche tested |
Improved dv/dt capability |
Applications |
---|
LED TV |
End Products |
---|
CRT/RPTV |
Description | FQD12N20 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 9 |
PD Max (W) | 55 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 280 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 18 |
Ciss Typ (pF) | 700 |
Package Type | DPAK-3 / TO-252-3 |
TRAN FET N FQD12N20 DPAK | Kruse |
Mosfet, N-Ch, 200V, 9A, To-252-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FQD12N20TM?
Additional datasheets, footprints and schematics for FQD12N20TM are listed on our Part Details page. You can also find images and similar parts to FQD12N20TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQD12N20TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQD12N20TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQD12N20TM fall under?
The FQD12N20TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQD12N20TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQD12N20TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQD12N20TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQD12N20TM have stock available?
Authorised distributors including Kruse and Newark Electronics have stock available or on a lead time for FQD12N20TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQD12N20TM often in real-time on the comparison pages.
What if I can't find stock of FQD12N20TM?
You can fill out our help required form which you can use to request a quote for FQD12N20TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.