Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.8A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 1.5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 158W |
Transistor Case Style | TO-263AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Transistor, N-channel, QFET MOSFET, 800V, 5.8A, 1.95 mOhm at VGS 10V, D2PAK | ON Semiconductor FQB6N80TM | RS Americas |
MOSFET, N-CH, 800V, 5.8A, TO-263AB-3 | Farnell |
Transistor,mosfet,n-Channel,800V V(Br)Dss,5.8A I(D),to-263Ab Rohs Compliant: Yes |Onsemi FQB6N80TM | Newark Electronics |
Where can I find additional details, specifications and documents for a FQB6N80TM?
Additional datasheets, footprints and schematics for FQB6N80TM are listed on our Part Details page. You can also find images and similar parts to FQB6N80TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQB6N80TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQB6N80TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQB6N80TM fall under?
The FQB6N80TM is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FQB6N80TM when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQB6N80TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQB6N80TM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FQB6N80TM have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for FQB6N80TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQB6N80TM often in real-time on the comparison pages.
What if I can't find stock of FQB6N80TM?
You can fill out our help required form which you can use to request a quote for FQB6N80TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.