Status: | Active |
---|---|
Series: | FQB5N50C |
RoHS: | Compliant |
5A, 500V, RDS(on) = 1.4Ω(Max.) @VGS = 10 V, ID = 2.5A |
Low gate charge ( Typ. 18nC) |
Low Crss ( Typ. 15pF) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
Lighting |
Description | FQB5N50C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 500 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4 |
ID Max (A) | 5 |
PD Max (W) | 73 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 1400 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 18 |
Ciss Typ (pF) | 480 |
Package Type | D2PAK-3 / TO-263-2 |
MOSFET, N-CH, 500V, 5A, TO-263AB-3 | element14 |
Mosfet, N-Ch, 500V, 5A, To-263Ab-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FQB5N50CTM?
Additional datasheets, footprints and schematics for FQB5N50CTM are listed on our Part Details page. You can also find images and similar parts to FQB5N50CTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQB5N50CTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQB5N50CTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQB5N50CTM fall under?
The FQB5N50CTM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQB5N50CTM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQB5N50CTM you can contact the distributor directly for product support, shipping queries etc.
Is the FQB5N50CTM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQB5N50CTM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FQB5N50CTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQB5N50CTM often in real-time on the comparison pages.
What if I can't find stock of FQB5N50CTM?
You can fill out our help required form which you can use to request a quote for FQB5N50CTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.