Status: | Active |
---|---|
Series: | FQB55N10 |
RoHS: | Compliant |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
No stock
|
Buy Now | |
Future Electronics
from US$1.03
|
1,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.41
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
element14
from US$1.15
|
-
|
Buy Now | |
Avnet Asia
from US$1.02
|
-
|
Buy Now | |
Farnell
from US$1.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
55A, 100V, RDS(on) = 26mΩ(Max.) @VGS = 10 V, ID = 27.5A |
Low gate charge ( Typ. 75nC) |
Low Crss ( Typ. 130pF) |
100% avalanche tested |
175°C maximum junction temperature rating |
Applications |
---|
Other Industrial |
Description | FQB55N10 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | 4 |
ID Max (A) | 55 |
PD Max (W) | 155 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 26 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 75 |
Ciss Typ (pF) | 2100 |
Package Type | D2PAK-3 / TO-263-2 |
N-Channel 100 V 0.026 Ohm Surface Mount Mosfet - D2PAK-3 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 100V 55A D2PAK | RS |
N Channel Mosfet, 100V, 55Ma, Full Reel | Newark Electronics |
Trans MOSFET N-CH 100V 55A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N CH, 100V, 55A, TO-263AB | element14 |
Where can I find additional details, specifications and documents for a FQB55N10TM?
Additional datasheets, footprints and schematics for FQB55N10TM are listed on our Part Details page. You can also find images and similar parts to FQB55N10TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQB55N10TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQB55N10TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQB55N10TM fall under?
The FQB55N10TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQB55N10TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQB55N10TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQB55N10TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQB55N10TM have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for FQB55N10TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQB55N10TM often in real-time on the comparison pages.
What if I can't find stock of FQB55N10TM?
You can fill out our help required form which you can use to request a quote for FQB55N10TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.