Status: | Active |
---|---|
Series: | FQB50N06L |
RoHS: | Compliant |
52.4A, 60V, RDS(on) = 21mΩ(Max.) @VGS = 10 V, ID = 26.2A |
Low gate charge ( Typ. 24.5nC) |
Low Crss ( Typ. 90pF) |
100% avalanche tested |
175°C maximum junction temperature rating |
Applications |
---|
Other Industrial |
Description | FQB50N06L |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 52.4 |
PD Max (W) | 121 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 25 |
RDS(on) Max @ VGS = 10 V (mΩ) | 21 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 24.5 |
Ciss Typ (pF) | 1250 |
Package Type | D2PAK-3 / TO-263-2 |
MOSFET N-Channel 60V 52.4A D2PAK | RS |
MOSFET, N CH, 60V, 52.4A, TO-263AB-3 | Farnell |
Mosfet Transistor, N Channel, 52.4 A, 60 V, 0.017 Ohm, 10 V, 2.5 V Rohs Compliant: Yes |Onsemi FQB50N06LTM | Newark Electronics |
Where can I find additional details, specifications and documents for a FQB50N06LTM?
Additional datasheets, footprints and schematics for FQB50N06LTM are listed on our Part Details page. You can also find images and similar parts to FQB50N06LTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQB50N06LTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQB50N06LTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQB50N06LTM fall under?
The FQB50N06LTM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQB50N06LTM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQB50N06LTM you can contact the distributor directly for product support, shipping queries etc.
Is the FQB50N06LTM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQB50N06LTM have stock available?
Authorised distributors including RS, Farnell and Newark Electronics have stock available or on a lead time for FQB50N06LTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQB50N06LTM often in real-time on the comparison pages.
What if I can't find stock of FQB50N06LTM?
You can fill out our help required form which you can use to request a quote for FQB50N06LTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.