Status: | Active |
---|---|
Series: | FQB47P06 |
RoHS: | Compliant |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.96
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
-
|
Buy Now | |
Future Electronics
from US$1.70
|
-
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
element14
from US$1.96
|
-
|
Buy Now | |
Avnet Asia
from US$1.77
|
-
|
Buy Now | |
Farnell
from US$1.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-47A, -60V, RDS(on) = 26mΩ(Max.) @VGS = -10 V, ID = -23.5A |
Low gate charge ( Typ. 84nC) |
Low Crss ( Typ. 320pF) |
100% avalanche tested |
175°C maximum junction temperature rating |
Applications |
---|
Other Data Processing |
Description | FQB47P06 |
---|---|
Compliance | Pb-free |
Channel Polarity | P-Channel |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | -4 |
ID Max (A) | -47 |
PD Max (W) | 160 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 26 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 84 |
Ciss Typ (pF) | 2800 |
Package Type | D2PAK-3 / TO-263-2 |
MOSFET P-Channel 60V 47A D2PAK | RS |
Qf -60V 26Mohm D2Pak/Reel Rohs Compliant: Yes |Onsemi FQB47P06TM-AM002 | Newark Electronics |
FQB47P06 Series -60 V -47 A 0.026 Ohm SMT P-Channel QFET Mosfet - D2PAK-3 | Future Electronics |
Trans MOSFET P-CH 60V 47A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, P, SMD, TO-263, FULL REEL | element14 |
Where can I find additional details, specifications and documents for a FQB47P06TM-AM002?
Additional datasheets, footprints and schematics for FQB47P06TM-AM002 are listed on our Part Details page. You can also find images and similar parts to FQB47P06TM-AM002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQB47P06TM-AM002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQB47P06TM-AM002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQB47P06TM-AM002 fall under?
The FQB47P06TM-AM002 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQB47P06TM-AM002 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQB47P06TM-AM002 you can contact the distributor directly for product support, shipping queries etc.
Is the FQB47P06TM-AM002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQB47P06TM-AM002 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FQB47P06TM-AM002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQB47P06TM-AM002 often in real-time on the comparison pages.
What if I can't find stock of FQB47P06TM-AM002?
You can fill out our help required form which you can use to request a quote for FQB47P06TM-AM002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.