Status: | Active |
---|---|
Series: | FQB34N20L |
RoHS: | Compliant |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.38
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
-
|
Buy Now | |
Future Electronics
from US$1.65
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
element14
from US$2.43
|
-
|
Buy Now | |
Avnet Asia
from US$1.40
|
-
|
Buy Now | |
Farnell
from US$2.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
31A, 200V, RDS(on) = 75mΩ(Max.) @VGS = 10 V, ID = 15.5A |
Low gate charge ( Typ. 55nC) |
Low Crss ( Typ. 52pF) |
100% avalanche tested |
Low level gate drive requirement allowing direct operation from logic drivers |
RoHS compliant |
Applications |
---|
Other Industrial |
Description | FQB34N20L |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 2 |
ID Max (A) | 31 |
PD Max (W) | 180 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 75 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 55 |
Ciss Typ (pF) | 3000 |
Package Type | D2PAK-3 / TO-263-2 |
MOSFET N-Channel 200V 31A D2PAK | RS |
N Channel Mosfet, 200V, 31A, D2-Pak, Full Reel | Newark Electronics |
FQB34N20L Series 200 V 31 A 75 mOhm SMT N-Channel QFET Mosfet - D2PAK-3 | Future Electronics |
Trans MOSFET N-CH 200V 31A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N, SMD, TO-263 | element14 |
Where can I find additional details, specifications and documents for a FQB34N20LTM?
Additional datasheets, footprints and schematics for FQB34N20LTM are listed on our Part Details page. You can also find images and similar parts to FQB34N20LTM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQB34N20LTM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQB34N20LTM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQB34N20LTM fall under?
The FQB34N20LTM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQB34N20LTM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQB34N20LTM you can contact the distributor directly for product support, shipping queries etc.
Is the FQB34N20LTM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQB34N20LTM have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FQB34N20LTM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQB34N20LTM often in real-time on the comparison pages.
What if I can't find stock of FQB34N20LTM?
You can fill out our help required form which you can use to request a quote for FQB34N20LTM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.