Status: | Active |
---|---|
Series: | FQB22P10 |
RoHS: | Compliant |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
-
|
Buy Now | |
Future Electronics
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$1.76
|
-
|
Buy Now | |
element14
from US$0.95
|
-
|
Buy Now | |
Avnet Asia
from US$0.84
|
-
|
Buy Now | |
Farnell
from US$0.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
-22A, -100V, RDS(on) =125mΩ(Max.) @VGS = -10 V, ID = -11A |
Low gate charge ( Typ.40nC) |
Low Crss ( Typ. 160pF) |
100% avalanche tested |
175°C maximum junction temperature rating |
Applications |
---|
Other Industrial |
Description | FQB22P10 |
---|---|
Compliance | Pb-free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -100 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | -4 |
ID Max (A) | -22 |
PD Max (W) | 125 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 125 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 40 |
Ciss Typ (pF) | 1170 |
Package Type | D2PAK-3 / TO-263-2 |
MOSFET P-Channel 100V 22A D2PAK | RS |
Qf -100V 125Mohm D2Pak Rohs Compliant: Yes |Onsemi FQB22P10TM | Newark Electronics |
P-Channel 100 V 22 A 125 mOhm Surface Mount Q-FET Mosfet - D2PAK | Future Electronics |
Trans MOSFET P-CH 100V 22A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Transistor, P-channel, QFET MOSFET, -100V, 22A, 125 mOhm, 175C max, D2PAK | ON Semiconductor FQB22P10TM | RS Americas |
MOSFET, P TO-263, FULL REEL | element14 |
Where can I find additional details, specifications and documents for a FQB22P10TM?
Additional datasheets, footprints and schematics for FQB22P10TM are listed on our Part Details page. You can also find images and similar parts to FQB22P10TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQB22P10TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQB22P10TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQB22P10TM fall under?
The FQB22P10TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQB22P10TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQB22P10TM you can contact the distributor directly for product support, shipping queries etc.
Is the FQB22P10TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQB22P10TM have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for FQB22P10TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQB22P10TM often in real-time on the comparison pages.
What if I can't find stock of FQB22P10TM?
You can fill out our help required form which you can use to request a quote for FQB22P10TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.