Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.09
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
771
in stock
|
Buy Now | |
element14
from US$1.63
|
771
in stock
|
Buy Now | |
Farnell
from US$1.38
|
771
in stock
|
Buy Now | |
Avnet Silica
-
|
750
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
-
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
70A, 100V RDS(on) = 23mΩ(Max.) @VGS = 10 V, ID = 35A |
Low Gate Charge ( Typ. 85nC) |
Low Crss ( Typ. 150pF) |
100% Avalanche Tested |
175°C Maximum Junction Temperature Rating |
Applications |
---|
Uninterruptible Power Supply |
Switched Mode Power Supplies |
DC Motor Control |
End Products |
---|
Other Industrial |
Audio Amplifiers |
Variable Switching Power Applications |
Description | FQA70N10 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | 4 |
ID Max (A) | 70 |
PD Max (W) | 214 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 23 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 85 |
Ciss Typ (pF) | 2500 |
Package Type | TO-3P-3L |
Mosfet, N, To-3P | Newark Electronics |
MOSFET, N, TO-3P | element14 |
MOSFET N-Channel 100V 70A TO-3P(N) | RS |
Trans MOSFET N-CH 100V 70A 3-Pin(3+Tab) TO-3P(N) Rail | Avnet Silica |
N-Channel 100 V 0.023 Ohm Through Hole Mosfet - TO-3PN | Future Electronics |
Where can I find additional details, specifications and documents for a FQA70N10?
Additional datasheets, footprints and schematics for FQA70N10 are listed on our Part Details page. You can also find images and similar parts to FQA70N10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQA70N10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQA70N10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQA70N10 fall under?
The FQA70N10 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQA70N10 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQA70N10 you can contact the distributor directly for product support, shipping queries etc.
Is the FQA70N10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQA70N10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for FQA70N10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQA70N10 often in real-time on the comparison pages.
What if I can't find stock of FQA70N10?
You can fill out our help required form which you can use to request a quote for FQA70N10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.