Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
6A, 900V RDS(on) = 2.3Ω(Max.) @VGS = 10 V, ID = 3A |
Low Gate Charge ( Typ. 30nC) |
Low Crss ( Typ. 11pF) |
100% Avalanche Tested |
RoHS compliant |
Applications |
---|
Uninterruptible Power Supply |
Switched Mode Power Supplies |
Electronic Lamp Ballasts |
End Products |
---|
Other Industrial |
Active Power Factor Correction (PFC) |
Description | FQA6N90C-F109 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 900 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 6 |
PD Max (W) | 198 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 2300 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 30 |
Ciss Typ (pF) | 1360 |
Package Type | TO-3P-3L |
MOSFET, N-CH, 900V, 6A, TO-3PN-3 | element14 |
Mosfet, N-Ch, 900V, 6A, To-3Pn-3 | Newark Electronics |
Trans MOSFET N-CH 900V 6A 3-Pin TO-3PN Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a FQA6N90C-F109?
Additional datasheets, footprints and schematics for FQA6N90C-F109 are listed on our Part Details page. You can also find images and similar parts to FQA6N90C-F109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQA6N90C-F109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQA6N90C-F109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQA6N90C-F109 fall under?
The FQA6N90C-F109 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQA6N90C-F109 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQA6N90C-F109 you can contact the distributor directly for product support, shipping queries etc.
Is the FQA6N90C-F109 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQA6N90C-F109 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for FQA6N90C-F109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQA6N90C-F109 often in real-time on the comparison pages.
What if I can't find stock of FQA6N90C-F109?
You can fill out our help required form which you can use to request a quote for FQA6N90C-F109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.