Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
33A, 150V RDS(on) = 90mΩ(Max.) @VGS = 10 V, ID = 16.5A |
Low Gate Charge ( Typ. 40nC) |
Low Crss ( Typ. 50pF) |
100% Avalanche Tested |
175°C Maximum Junction Temperature Rating |
Applications |
---|
Other Audio & Video |
Audio Amplifiers |
Variable Switching Power Applications |
End Products |
---|
Switched Mode Power Supplies |
DC Motor Control |
Description | FQA28N15 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 150 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | 4 |
ID Max (A) | 33 |
PD Max (W) | 227 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 90 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 40 |
Ciss Typ (pF) | 1250 |
Package Type | TO-3P-3L |
N Channel Mosfet, 150V, 33A, To-3P | Newark Electronics |
MOSFET, N CH, 150V, 33A, TO-3PN | element14 |
Where can I find additional details, specifications and documents for a FQA28N15?
Additional datasheets, footprints and schematics for FQA28N15 are listed on our Part Details page. You can also find images and similar parts to FQA28N15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQA28N15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQA28N15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQA28N15 fall under?
The FQA28N15 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQA28N15 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQA28N15 you can contact the distributor directly for product support, shipping queries etc.
Is the FQA28N15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQA28N15 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FQA28N15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQA28N15 often in real-time on the comparison pages.
What if I can't find stock of FQA28N15?
You can fill out our help required form which you can use to request a quote for FQA28N15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.