Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.14
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$6.06
|
433
in stock
|
Buy Now | |
element14
from US$5.26
|
433
in stock
|
Buy Now | |
Farnell
from US$5.15
|
433
in stock
|
Buy Now | |
Avnet Silica
-
|
1,290
in stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
Future Electronics
from US$4.11
|
-
|
Buy Now | |
Avnet America
from US$4.44
|
-
|
Buy Now |
23.5A, 600V RDS(on) = 240mΩ(Max.) @VGS = 10 V, ID = 11.8A |
Low gate charge ( Typ. 110nC) |
Low Crss ( Typ. 56pF) |
100% avalanche tested |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
AC-DC Merchant Power Supply - Desktop PC |
Active Power Factor Correction (PFC) |
End Products |
---|
Workstation |
Desktop PC |
Switched Mode Power Supplies |
Electronic Lamp Ballasts |
Description | FQA24N60 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 23.5 |
PD Max (W) | 310 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 240 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 110 |
Ciss Typ (pF) | 4200 |
Package Type | TO-3P-3L |
Mosfet, N Channel, 600V, 23.5A, To-3P | Newark Electronics |
MOSFET, N, TO-3P | element14 |
MOSFET N-Channel 600V 23.5A TO-3P(N) | RS |
Trans MOSFET N-CH 600V 23.5A 3-Pin(3+Tab) TO-3P(N) Rail | Avnet Silica |
FQA Series 600 V 23.5 A 310 W Through Hole N-Channel QFet« Mosfet - TO-3PN | Future Electronics |
Where can I find additional details, specifications and documents for a FQA24N60?
Additional datasheets, footprints and schematics for FQA24N60 are listed on our Part Details page. You can also find images and similar parts to FQA24N60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQA24N60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQA24N60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQA24N60 fall under?
The FQA24N60 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQA24N60 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQA24N60 you can contact the distributor directly for product support, shipping queries etc.
Is the FQA24N60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQA24N60 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for FQA24N60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQA24N60 often in real-time on the comparison pages.
What if I can't find stock of FQA24N60?
You can fill out our help required form which you can use to request a quote for FQA24N60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.