Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.01
140A, 100V RDS(on) = 10mΩ(Max.) @VGS = 10 V, ID = 70A |
Low gate charge ( Typ. 220nC) |
Low Crss ( Typ. 470pF) |
100% avalanche tested |
175°C maximum junction temperature rating |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
AC-DC Merchant Power Supply - Desktop PC |
Audio Amplifiers |
Variable Switching Power Applications |
End Products |
---|
Workstation |
Desktop PC |
Switched Mode Power Supplies |
DC Mode Control |
Description | FQA140N10 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±25 |
VGS(th) Max (V) | 4 |
ID Max (A) | 140 |
PD Max (W) | 375 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 10 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 220 |
Ciss Typ (pF) | 6100 |
Package Type | TO-3P-3L |
Trans MOSFET N-CH 100V 140A 3-Pin(3+Tab) TO-3P(N) T/R | EBV Elektronik |
MOSFET N-Channel 100V 140A TO-3P(N) | RS |
Transistor,mosfet,n-Channel,100V V(Br)Dss,140A I(D),to-247Var Rohs Compliant: Yes |Onsemi FQA140N10 | Newark Electronics |
N-Channel 100 V 0.01 Ohm Through Hole Mosfet - TO-3PN | Future Electronics |
MOSFET, N-CH, 100V, 140A, TO-3PN-3 | Farnell |
Where can I find additional details, specifications and documents for a FQA140N10?
Additional datasheets, footprints and schematics for FQA140N10 are listed on our Part Details page. You can also find images and similar parts to FQA140N10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQA140N10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQA140N10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQA140N10 fall under?
The FQA140N10 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQA140N10 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQA140N10 you can contact the distributor directly for product support, shipping queries etc.
Is the FQA140N10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQA140N10 have stock available?
Authorised distributors including EBV Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FQA140N10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQA140N10 often in real-time on the comparison pages.
What if I can't find stock of FQA140N10?
You can fill out our help required form which you can use to request a quote for FQA140N10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.