Status: | Active |
---|---|
Series: | FPF2702 |
RoHS: | Compliant |
2.8 V to 36 V Input Voltage Range |
Typical RDS(ON)=88 mΩ |
0.4 A to 2 A Adjustable Current Limit (Min.) |
Slew Rate Controlled |
ESD Protected, Above 2000 V HBM |
Thermal Shutdown |
Active LOW Enable |
UVLO Protection |
Power-Good Output |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FPF2702 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | Y |
Over Current - Current Source (Y/N) | N |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | N |
FAULT Signal (Y/N) | Y |
PGOOD (Y/N) | Y |
UVLO (Y/N) | Y |
Rds(on) Typ (mΩ) | 88 |
Max Current (A) | 3.5 |
Output Discharge (Y/N) | N |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 2.8 |
Vin Max (V) | 36 |
Iq (µA) | 92 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 1:1 |
Product Family | IntelliMAX |
Package Type | SOIC-8 |
Current Limit SW 1-IN 1-OUT 2.8V to 36V 2A 8-Pin SOIC T/R | Avnet Asia |
SWITCH, LOAD, 0.4-2.0A, 8SO | element14 |
Accupower 0.42 A Adjustable Over-Current Protection Load Switches/Reel |Onsemi FPF2702MX | Newark Electronics |
Where can I find additional details, specifications and documents for a FPF2702MX?
Additional datasheets, footprints and schematics for FPF2702MX are listed on our Part Details page. You can also find images and similar parts to FPF2702MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF2702MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF2702MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF2702MX fall under?
The FPF2702MX is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to FPF2702MX when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF2702MX you can contact the distributor directly for product support, shipping queries etc.
Is the FPF2702MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FPF2702MX have stock available?
Authorised distributors including Chip One Stop, Avnet Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for FPF2702MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF2702MX often in real-time on the comparison pages.
What if I can't find stock of FPF2702MX?
You can fill out our help required form which you can use to request a quote for FPF2702MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.