Status: | Active |
---|---|
Series: | FPF2701 |
RoHS: | Compliant |
2.8 V to 36 V Input Voltage Range |
Typical RDS(ON)=88 mΩ |
0.4 A to 2 A Adjustable Current Limit (Min.) |
Slew Rate Controlled |
ESD Protected, Above 2000 V HBM |
Thermal Shutdown |
Active LOW Enable |
UVLO Protection |
Power-Good Output |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FPF2701 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | Y |
Over Current - Current Source (Y/N) | N |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | N |
FAULT Signal (Y/N) | Y |
PGOOD (Y/N) | Y |
UVLO (Y/N) | Y |
Rds(on) Typ (mΩ) | 88 |
Max Current (A) | 3.5 |
Output Discharge (Y/N) | N |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 2.8 |
Vin Max (V) | 36 |
Iq (µA) | 92 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 1:1 |
Product Family | IntelliMAX |
Package Type | SOIC-8 |
IC, Fairchild, FPF2701MX | RS |
0.4 2 A Load Switches Rohs Compliant: Yes |Onsemi FPF2701MX | Newark Electronics |
Switch, .4-2A adjustable ovver current protection load switch, 2.8-36V input | ON Semiconductor FPF2701MX | RS Americas |
SWITCH, LOAD, 0.4-2.0A, 8SO | element14 |
Where can I find additional details, specifications and documents for a FPF2701MX?
Additional datasheets, footprints and schematics for FPF2701MX are listed on our Part Details page. You can also find images and similar parts to FPF2701MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF2701MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF2701MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF2701MX fall under?
The FPF2701MX is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to FPF2701MX when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF2701MX you can contact the distributor directly for product support, shipping queries etc.
Is the FPF2701MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FPF2701MX have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for FPF2701MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF2701MX often in real-time on the comparison pages.
What if I can't find stock of FPF2701MX?
You can fill out our help required form which you can use to request a quote for FPF2701MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.