Status: | Active |
---|---|
Series: | FPF2701 |
RoHS: | Compliant |
2.8 V to 36 V Input Voltage Range |
Typical RDS(ON)=88 mΩ |
0.4 A to 2 A Adjustable Current Limit (Min.) |
Slew Rate Controlled |
ESD Protected, Above 2000 V HBM |
Thermal Shutdown |
Active LOW Enable |
UVLO Protection |
Power-Good Output |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FPF2701 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | Y |
Over Current - Current Source (Y/N) | N |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | N |
FAULT Signal (Y/N) | Y |
PGOOD (Y/N) | Y |
UVLO (Y/N) | Y |
Rds(on) Typ (mΩ) | 88 |
Max Current (A) | 3.5 |
Output Discharge (Y/N) | N |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 2.8 |
Vin Max (V) | 36 |
Iq (µA) | 92 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 1:1 |
Product Family | IntelliMAX |
Package Type | WDFN-8 |
Switch, Load, 0.4-2.0A, 8Mlp | Newark Electronics |
SWITCH, LOAD, 0.4-2.0A, 8MLP | element14 |
Where can I find additional details, specifications and documents for a FPF2701MPX?
Additional datasheets, footprints and schematics for FPF2701MPX are listed on our Part Details page. You can also find images and similar parts to FPF2701MPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF2701MPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF2701MPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF2701MPX fall under?
The FPF2701MPX is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to FPF2701MPX when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF2701MPX you can contact the distributor directly for product support, shipping queries etc.
Is the FPF2701MPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FPF2701MPX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FPF2701MPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF2701MPX often in real-time on the comparison pages.
What if I can't find stock of FPF2701MPX?
You can fill out our help required form which you can use to request a quote for FPF2701MPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.