Status: | Active |
---|---|
Series: | FPF2595 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
7,922
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
7,922
in stock
|
Buy Now | |
element14
from US$0.56
|
7,922
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
VIN: 2.5 V~5.5 V |
28 V Absolute Ratings at VOUT |
Current Capability: 3.9 A |
Typ 0.1 A~3.5 A with 10% Accuracy |
RON: Typ. 35 mΩ & Max. 50 mΩ at 5 VIN and 1 A IOUT |
Output OVP: Min.=5.6 V, Typ.=5.8 V, Max.=6 V |
No Output Discharge During Off State |
Open-Drain OCP on FLAGB |
Thermal Shutdown |
Under-Voltage Lockout (UVLO) |
True Reverse-Current Blocking (TRCB) |
Logic CMOS IO Meets JESD76 Standard for GPIO Interface and Related Power Supply Requirements |
ESD Protected: |
Human Body Model: >2 kV |
IEC 61000-4-2 Air Discharge: >15 kV |
Charged Device Model: >1.0 kV |
IEC 61000-4-2 Contact Discharge: >8 kV |
Description | FPF2595 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | N |
Over Current - Current Source (Y/N) | Y |
Over Voltage Protection (Y/N) | Y |
Reverse Current Blocking (Y/N) | Y |
FAULT Signal (Y/N) | Y |
PGOOD (Y/N) | N |
UVLO (Y/N) | Y |
Rds(on) Typ (mΩ) | 35 |
Max Current (A) | 3.9 |
Output Discharge (Y/N) | N |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 2.5 |
Vin Max (V) | 5.5 |
Iq (µA) | 65 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 1:1 |
Product Family | IntelliMAX |
Package Type | WLCSP-12 |
Power Load Switch, 5.5V, 3.9A, Wlcsp-12 | Newark Electronics |
POWER LOAD SWITCH, 5.5V, 3.9A, WLCSP-12 | element14 |
28V OVP/OCP LOAD SWITCH | Future Electronics |
Power Switch High Side 3.9A 12-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FPF2595UCX?
Additional datasheets, footprints and schematics for FPF2595UCX are listed on our Part Details page. You can also find images and similar parts to FPF2595UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF2595UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF2595UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF2595UCX fall under?
The FPF2595UCX is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to FPF2595UCX when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF2595UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FPF2595UCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FPF2595UCX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FPF2595UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF2595UCX often in real-time on the comparison pages.
What if I can't find stock of FPF2595UCX?
You can fill out our help required form which you can use to request a quote for FPF2595UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.