Status: | Active |
---|---|
Series: | FPF2496 |
RoHS: | Compliant |
VIN: 3.5 V~5.5 V |
28 V Absolute Ratings at VIN |
Current Capability: 2.5 A |
Adjustable Current Limit: (Typ.) 0.1 A~2.5 A with 10% Accuracy |
RON: Maximum 100 mΩ at 5 VIN and 1 A IOUT |
Input OVP: Min.=5.6 V, Typ.=5.8 V, Max.=6 V |
Output Discharge During Off State |
Open-Drain OVP on FLAGB |
Thermal Shutdown |
Under-Voltage Lockout (UVLO) |
True Reverse-Current Blocking (TRCB) |
Logic CMOS IO Meets JESD76 Standard for GPIO Interface and Related Power Supply Requirements |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FPF2496 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | N |
Over Current - Current Source (Y/N) | Y |
Over Voltage Protection (Y/N) | Y |
Reverse Current Blocking (Y/N) | Y |
FAULT Signal (Y/N) | Y |
PGOOD (Y/N) | N |
UVLO (Y/N) | Y |
Rds(on) Typ (mΩ) | 70 |
Max Current (A) | 2.75 |
Output Discharge (Y/N) | Y |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 3.5 |
Vin Max (V) | 5.5 |
Iq (µA) | 65 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 1:1 |
Product Family | IntelliMAX |
Package Type | WLCSP-9 |
Power Load Switch, Wlcsp-9 | Newark Electronics |
FPF2496 Series 1 Channel 5.5 V 105 mOhm SMT General Load Switch - WLCSP-9 | Future Electronics |
Current Limit SW 1-IN 1-OUT 3.5V to 5.5V 2.5A 9-Pin WLCSP T/R | Avnet America |
POWER LOAD DISTRIBUTION SWITCH, WLCSP-9 | Farnell |
Where can I find additional details, specifications and documents for a FPF2496UCX?
Additional datasheets, footprints and schematics for FPF2496UCX are listed on our Part Details page. You can also find images and similar parts to FPF2496UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF2496UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF2496UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF2496UCX fall under?
The FPF2496UCX is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to FPF2496UCX when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF2496UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FPF2496UCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FPF2496UCX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for FPF2496UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF2496UCX often in real-time on the comparison pages.
What if I can't find stock of FPF2496UCX?
You can fill out our help required form which you can use to request a quote for FPF2496UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.