Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
1.8 to 5.5V Input Voltage Range |
Controlled Turn-On |
200mA and 400mA Current Limit Options |
Undervoltage Lockout |
Thermal Shutdown |
<1uA Shutdown Current |
Auto restart |
Fast Current limit Response Time |
3us to Moderate Over Currents |
20ns to Hard Shorts |
Fault Blanking |
RoHS Compliant |
Applications |
---|
Storage & Peripherals |
Mobile Handsets |
Media Tablets |
End Products |
---|
Other Wired Communications |
Wireless LAN Card & Broadband Access |
PMP/MP3 Player |
Description | FPF2104 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | N |
Over Current - Current Source (Y/N) | N |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | N |
FAULT Signal (Y/N) | Y |
PGOOD (Y/N) | N |
UVLO (Y/N) | Y |
Rds(on) Typ (mΩ) | 125 |
Max Current (A) | 0.4 |
Output Discharge (Y/N) | N |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 1.8 |
Vin Max (V) | 5.5 |
Iq (µA) | 95 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 1:1 |
Product Family | IntelliMAX |
Package Type | SOT-23-5 |
MOSFET, SMART SWITCH SOT-23, SMD | element14 |
High-Side Load Switch, 5.5V, Sot23-5, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a FPF2104?
Additional datasheets, footprints and schematics for FPF2104 are listed on our Part Details page. You can also find images and similar parts to FPF2104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF2104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF2104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF2104 fall under?
The FPF2104 is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to FPF2104 when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF2104 you can contact the distributor directly for product support, shipping queries etc.
Is the FPF2104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FPF2104 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FPF2104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF2104 often in real-time on the comparison pages.
What if I can't find stock of FPF2104?
You can fill out our help required form which you can use to request a quote for FPF2104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.