Status: | Active |
---|---|
Series: | FPF1039 |
RoHS: | Compliant |
Prices starting from US$0.27
• 1.2 to 5.5 V Input Voltage Operating Range • Typical RDS(ON): |
20 mΩ at VIN=5.5 V |
21 mΩ at VIN=4.5 V |
37 mΩ at VIN=1.8 V |
75 mΩ at VIN=1.2 V• Slew Rate/Inrush Control with tR: 2.7 ms (Typical)• 3 A Maximum Continuous Current Capability• Output Discharge Function • Low <1 µA Quiescent Current• ESD Protected: Above 8 kV HBM, 1.5 kV CDM• GPIO/CMOS-Compatible Enable Circuitry |
Applications |
---|
Storage & Peripherals |
Mobile Handsets |
Media Tablets |
End Products |
---|
Other Wired Communications |
Wireless LAN Card & Broadband Access |
PMP/MP3 Player |
Description | FPF1039 |
---|---|
Compliance | Pb-free Halide free |
Over Current - Shutdown (Y/N) | N |
Over Current - Current Source (Y/N) | N |
Over Voltage Protection (Y/N) | N |
Reverse Current Blocking (Y/N) | N |
FAULT Signal (Y/N) | N |
PGOOD (Y/N) | N |
UVLO (Y/N) | N |
Rds(on) Typ (mΩ) | 20 |
Max Current (A) | 3.5 |
Output Discharge (Y/N) | Y |
IMON Output (Y/N) | N |
Adjustable Slew Rate (Y/N) | N |
Vin Min (V) | 1.2 |
Vin Max (V) | 5.5 |
Iq (µA) | 5.5 |
eFuse / Hot Plug (Y/N) | N |
Input / Output | 1:1 |
Product Family | IntelliMAX |
Package Type | WLCSP-6 |
POWER LOAD DISTRIBUTION SWITCH, WLCSP-6 | element14 |
Advanced Load Switch Rohs Compliant: Yes |Onsemi FPF1039UCX | Newark Electronics |
Power Switch 2A 6-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FPF1039UCX?
Additional datasheets, footprints and schematics for FPF1039UCX are listed on our Part Details page. You can also find images and similar parts to FPF1039UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPF1039UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPF1039UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPF1039UCX fall under?
The FPF1039UCX is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to FPF1039UCX when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPF1039UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FPF1039UCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FPF1039UCX have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for FPF1039UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPF1039UCX often in real-time on the comparison pages.
What if I can't find stock of FPF1039UCX?
You can fill out our help required form which you can use to request a quote for FPF1039UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.