FPCS-8 Prototyping & Accessories by Multicomp

PCB MOUNTING ROUND NYLON 7.1MM X 12.7MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.76

Distributor Stock
Logo for Farnell
Farnell
from US$38.85
No stock
Buy Now
Logo for element14
element14
from US$16.76
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

PCB Support Type Lock-In Support For Base
PCB Support Material Nylon (Polyamide)
Height 15.875mm
External Width 7.112mm
Product Range -
Body Diameter 7.1mm
Overall Length 12.7mm

Alternative Descriptions

Pcb Mounting, Round, Nylon, 7.1Mm X 12.7Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FPCS-8?

Additional datasheets, footprints and schematics for FPCS-8 are listed on our Part Details page. You can also find images and similar parts to FPCS-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FPCS-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPCS-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FPCS-8 fall under?

The FPCS-8 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to FPCS-8 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FPCS-8 you can contact the distributor directly for product support, shipping queries etc.

Is the FPCS-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FPCS-8 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FPCS-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FPCS-8 often in real-time on the comparison pages.

What if I can't find stock of FPCS-8?

You can fill out our help required form which you can use to request a quote for FPCS-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay