Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C SPI |
---|---|
Interface Applications | ToR/Aggregation/Core Switch/Router Wireless Infrastructure BaseBand/Remote Radio Unit NIC HBA |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.3V |
Interface Case Style | WQFN |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Dual Port Controller With Expanded I/Os | Texas Instruments |
DUAL PORT CONTROLLER, I2C/SPI, WQFN-56 | element14 |
Where can I find additional details, specifications and documents for a FPC202RHUT?
Additional datasheets, footprints and schematics for FPC202RHUT are listed on our Part Details page. You can also find images and similar parts to FPC202RHUT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FPC202RHUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FPC202RHUT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FPC202RHUT fall under?
The FPC202RHUT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to FPC202RHUT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FPC202RHUT you can contact the distributor directly for product support, shipping queries etc.
Is the FPC202RHUT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FPC202RHUT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for FPC202RHUT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FPC202RHUT often in real-time on the comparison pages.
What if I can't find stock of FPC202RHUT?
You can fill out our help required form which you can use to request a quote for FPC202RHUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.