Status: | Active |
---|---|
Series: | FODM611 |
RoHS: | Compliant |
Prices starting from US$0.64
High Noise Immunity characterized by common mode transient immunity (CMTi) - 20kV/µs Minimum CMTi |
High Speed – 10Mbit/sec Date Rate (NRZ) – 100ns max. Propagation Delay – 35ns max. Pulse Width Distortion– 40ns max. Propagation Delay Skew |
-40 to +85°C temperature range |
Safety and regulatory approvals – UL1577, 3750 VACRMS for 1 min.– IEC60747-5-2 (pending approval) |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | FODM611 |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 10 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 4.5 |
Channels | 1 |
IFT (Max) (mA) | 5 |
VOL (Max) (V) | 0.6 |
ICCL (Max) (mA) | 10 |
tPHL (Max) (ns) | 100 |
tPLH (Max) (ns) | 100 |
PWD (Max) (ns) | 35 |
CMR (Max) (kV/µs) | 20 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | MFP-5 |
5V 10Mbit/s Logic Gate Optocoupler MFP5 | RS |
Optocoupler, Logic Gate O/P, 3.75Kv, Mini-Flat-5 | Newark Electronics |
MFP5 SMT 5 V Logic Gate Output (Open Collector) Optocoupler | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 5-Pin Mini-Flat Box | Avnet America |
92R5629 | element14 |
OPTOCOUPLER, LOGIC GATE O/P, 3.75KV, MINI-FLAT-5 | Farnell |
Where can I find additional details, specifications and documents for a FODM611?
Additional datasheets, footprints and schematics for FODM611 are listed on our Part Details page. You can also find images and similar parts to FODM611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FODM611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FODM611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FODM611 fall under?
The FODM611 is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FODM611 when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FODM611 you can contact the distributor directly for product support, shipping queries etc.
Is the FODM611 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FODM611 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FODM611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FODM611 often in real-time on the comparison pages.
What if I can't find stock of FODM611?
You can fill out our help required form which you can use to request a quote for FODM611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.