Status: | Active |
---|---|
Series: | FODM452 |
RoHS: | Compliant |
Compact 5-pin mini flat package |
High speed-1 MBit/s |
Superior CMR-15kV/µs at VCM = 1500V (FODM453) |
Performance guaranteed over temperature (0-70°C) |
U.L. recognized (File # E90700) |
VDE0884 recognized (File # 136480) |
Orering option V, e.g., FODM452V |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | FODM452 |
---|---|
Compliance | Pb-free |
Data Rate | 1 |
VCC (Min) (V) | -0.5 |
VCC (Max) (V) | 30 |
Channels | 1 |
CTR (Min) (%) | 20 |
CTR (Max) (%) | 50 |
CTR Tested @IF | 16 |
VOL (Max) (V) | 0.4 |
ICCL (Max) (mA) | 0.2 |
ton (Max) (µs) | 0.8 |
toff (Max) (µs) | 0.8 |
CMR (Typ) (kV/µs) | 15 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | MFP-5 |
Transistor Output Optocoupler, High Speed, 1, 3.75 Kv, 20 %, 50 Ma, Sop, 5 Rohs Compliant: Yes |Onsemi FODM452 | Newark Electronics |
OPTO CPLR, PHOTOTRANS, 3.75KV, MINI-FLAT | element14 |
FODM452 Series Single Channel 20 V 3750 Vrms Transistor Optocoupler - MFP-5 | Future Electronics |
Optocoupler Single Open Collector-OUT 3.75kVrms 5-Pin Mini-Flat Tube | Avnet America |
Where can I find additional details, specifications and documents for a FODM452?
Additional datasheets, footprints and schematics for FODM452 are listed on our Part Details page. You can also find images and similar parts to FODM452 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FODM452 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FODM452 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FODM452 fall under?
The FODM452 is listed under Interfaces > High Performance Optocouplers > High Performance Transistor Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FODM452 when available in the High Performance Transistor Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FODM452 you can contact the distributor directly for product support, shipping queries etc.
Is the FODM452 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FODM452 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FODM452.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FODM452 often in real-time on the comparison pages.
What if I can't find stock of FODM452?
You can fill out our help required form which you can use to request a quote for FODM452 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.