Status: | Active |
---|---|
Series: | FODM3083 |
RoHS: | Compliant |
dv/dt of 600V/µs guaranteed |
Compact 4-pin surface mount package (2.4mm maximum standoff height) |
Zero voltage crossing |
Peak blocking voltage: 600V (FODM306X) 800V (FODM308X) |
Available in tape and reel quantities of 2500. |
C-UL, UL and VDE certifications pending |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | FODM3083 |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 800 |
IFT (Max) (mA) | 5 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 600 |
Commutating dV/dt (Min) | - |
IH (Typ) | 300 |
IDRM (Max) | 500 |
VISO (Min) | 3750 |
Package Type | MFP-4 |
Zero-Cross Triac Driver Optocoupler MFP4 | RS |
Optocoupler, Triac, 3.75Kv, Sop-4 | Newark Electronics |
OPTOCOUPLER, TRAIC, 3.75KV, SOP-4 | element14 |
F0DM308x Series 800 V 5 mA Full Pitch Zero-Cross Triac Driver Output Optocoupler | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 800VDRM 4-Pin Mini-Flat Box | Avnet America |
Where can I find additional details, specifications and documents for a FODM3083?
Additional datasheets, footprints and schematics for FODM3083 are listed on our Part Details page. You can also find images and similar parts to FODM3083 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FODM3083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FODM3083 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FODM3083 fall under?
The FODM3083 is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FODM3083 when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FODM3083 you can contact the distributor directly for product support, shipping queries etc.
Is the FODM3083 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FODM3083 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for FODM3083.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FODM3083 often in real-time on the comparison pages.
What if I can't find stock of FODM3083?
You can fill out our help required form which you can use to request a quote for FODM3083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.