Status: | Active |
---|---|
Series: | FODM2705 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
5,384
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
5,384
in stock
|
Buy Now | |
element14
from US$0.21
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
2,762
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now |
More than 5mm Creepage/Clearance |
Compact 4-Pin Surface Mount Package (2.4mm Maximum Standoff Height) |
Current Transfer Ratio in Selected Groups DC Input: FODM121: 50–600% FODM121A: 100–300% FODM121B: 50–150% FODM121C: 100–200% FODM124: 100% MIN FODM2701: 50–300% AC Input: FODM2705: 50–300% |
Safety and Regulatory Approvals: ♦ UL1577, 3,750 VACRMS for 1 Minute ♦ DIN−EN/IEC60747−5−5, 565 V Peak Working Insulation Voltage |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FODM2705 |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 50 |
CTR (Max) (%) | 300 |
CTR tested @ IF (mA) | 5 |
BVCEO (Min) (V) | 40 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 7 |
tr (Typ) (µs) | 3 |
tf (Typ) (µs) | 3 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 110 |
Package Type | MFP-4 |
4-Pin Full Pitch Ac Input Mini Flat Package Rohs Compliant: Yes |Onsemi FODM2705 | Newark Electronics |
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat Box | Avnet America |
OPTO CPLR, PHOTOTRANS, 3.75KV, MINI-FLAT | element14 |
Optocoupler | Transfer Multisort Elektronik |
MFP4 SMT Single Channel 40 V 3750 Vrms Transistor Output Optocoupler - SDIP-4 | Future Electronics |
Where can I find additional details, specifications and documents for a FODM2705?
Additional datasheets, footprints and schematics for FODM2705 are listed on our Part Details page. You can also find images and similar parts to FODM2705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FODM2705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FODM2705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FODM2705 fall under?
The FODM2705 is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - AC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FODM2705 when available in the Phototransistor Output - AC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FODM2705 you can contact the distributor directly for product support, shipping queries etc.
Is the FODM2705 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FODM2705 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FODM2705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FODM2705 often in real-time on the comparison pages.
What if I can't find stock of FODM2705?
You can fill out our help required form which you can use to request a quote for FODM2705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.