Status: | Active |
---|---|
Series: | FODM217D |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.16
|
300
in stock
|
Buy Now | |
Avnet Asia
from US$0.22
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
8,183
in stock
|
Buy Now | |
element14
from US$0.19
|
8,183
in stock
|
Buy Now | |
Farnell
from US$0.18
|
8,183
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
917
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
RS
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Current Transfer Ratio Ranges from 80 to 600% at IF = 5 mA, VCE = 5 V, TA = 25ºC- FODM217A - 80 to 160%- FODM217B - 130 to 260%- FODM217C - 200 to 400%- FODM217D - 300 to 600% |
Safety and Regulatory Approvals: - UL1577, 3750 VACRMS for 1 min - DIN EN/IEC60747-5-5, 565 V Peak Working Insulation Voltage |
Applicable to Infrared Ray Reflow, 260ºC |
Applications |
---|
Consumer Appliances |
Set Top Boxes |
End Products |
---|
DC-DC Merchant Power Supply |
Description | FODM217D |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 300 |
CTR (Max) (%) | 600 |
CTR tested @ IF (mA) | 5 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 80 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 3 |
toff (Max) (µs) | 3 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 110 |
Package Type | MFP-4 |
Optocoupler Single Transistor-OUT 3750Vrms 4-Pin SOP Tube | Avnet Asia |
Optocoupler, Transistor, 3.75Kv, Sop | Newark Electronics |
OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOP-4 | element14 |
Optocoupler | Transfer Multisort Elektronik |
OPTOISO 3.75KV 1CH TRANS 4SOP | Future Electronics |
Phototransistor Optocoupler 300-600% SOP | RS |
Where can I find additional details, specifications and documents for a FODM217D?
Additional datasheets, footprints and schematics for FODM217D are listed on our Part Details page. You can also find images and similar parts to FODM217D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FODM217D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FODM217D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FODM217D fall under?
The FODM217D is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FODM217D when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FODM217D you can contact the distributor directly for product support, shipping queries etc.
Is the FODM217D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FODM217D have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FODM217D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FODM217D often in real-time on the comparison pages.
What if I can't find stock of FODM217D?
You can fill out our help required form which you can use to request a quote for FODM217D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.