Status: | Active |
---|---|
Series: | FODM217A |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
1,948
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
632
in stock
|
Buy Now | |
element14
from US$0.26
|
632
in stock
|
Buy Now | |
Farnell
from US$0.26
|
632
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Current Transfer Ratio Ranges from 80 to 600% at IF = 5 mA, VCE = 5 V, TA = 25ºC -FODM217A - 80 to 160% - FODM217B - 130 to 260% - FODM217C - 200 to 400% - FODM217D - 300 to 600% |
Safety and Regulatory Approvals: - UL1577, 3750 VACRMS for 1 min - DIN EN/IEC60747-5-5, 565 V Peak Working Insulation Voltage |
Applicable to Infrared Ray Reflow, 260ºC |
Applications |
---|
Consumer Appliances |
Set Top Boxes |
End Products |
---|
DC-DC Merchant Power Supply |
Description | FODM217A |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 80 |
CTR (Max) (%) | 160 |
CTR tested @ IF (mA) | 5 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 80 |
BVCBO (Min) (V) | null |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 3 |
toff (Max) (µs) | 3 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 110 |
Package Type | MFP-4 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Phototrans, 3.75Kv, Sop-4 | Newark Electronics |
OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOP-4 | element14 |
Phototransistor Optocoupler 80-160% SOP4 | RS |
Transistor Output Optocouplers 4 PIN TRANSISTOR OUTPUT MFP | Future Electronics |
Optocoupler DC-IN 1-CH DC-OUT 4-Pin SOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a FODM217A?
Additional datasheets, footprints and schematics for FODM217A are listed on our Part Details page. You can also find images and similar parts to FODM217A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FODM217A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FODM217A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FODM217A fall under?
The FODM217A is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FODM217A when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FODM217A you can contact the distributor directly for product support, shipping queries etc.
Is the FODM217A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FODM217A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FODM217A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FODM217A often in real-time on the comparison pages.
What if I can't find stock of FODM217A?
You can fill out our help required form which you can use to request a quote for FODM217A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.