Status: | Active |
---|---|
Series: | FODM124 |
RoHS: | Compliant |
More than 5mm Creepage/Clearance |
Compact 4-Pin Surface Mount Package (2.4mm Maximum Standoff Height) |
Current Transfer Ratio in Selected Groups DC Input: FODM121: 50–600% FODM121A: 100–300% FODM121B: 50–150% FODM121C: 100–200% FODM124: 100% MIN FODM2701: 50–300% AC Input: FODM2705: 50–300% |
Safety and Regulatory Approvals: ♦ UL1577, 3,750 VACRMS for 1 Minute ♦ DIN−EN/IEC60747−5−5, 565 V Peak Working Insulation Voltage |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FODM124 |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | 1200 |
CTR tested @ IF (mA) | 1 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 80 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | - |
toff (Max) (µs) | - |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 110 |
Package Type | MFP-4 |
Optocoupler, Transistor, 3.75Kv, Sop-4 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4 | element14 |
FODM124 Series Single Channel 80 V 3750 Vrms Mini-Flat Optocoupler - MFP-4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a FODM124R2V?
Additional datasheets, footprints and schematics for FODM124R2V are listed on our Part Details page. You can also find images and similar parts to FODM124R2V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FODM124R2V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FODM124R2V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FODM124R2V fall under?
The FODM124R2V is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FODM124R2V when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FODM124R2V you can contact the distributor directly for product support, shipping queries etc.
Is the FODM124R2V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FODM124R2V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for FODM124R2V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FODM124R2V often in real-time on the comparison pages.
What if I can't find stock of FODM124R2V?
You can fill out our help required form which you can use to request a quote for FODM124R2V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.