Status: | Active |
---|---|
Series: | FOD852 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
150
in stock
|
Buy Now | |
Farnell
from US$0.38
|
6,891
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
26
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current Transfer Ratio: 1000% Minimum |
Safety and Regulatory Approvals |
UL1577, 5,000 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD852 |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 1000 |
CTR tested @ IF (mA) | 1 |
VCE(sat) (Max) (V) | 1.2 |
BVCEO (Min) (V) | 300 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 0.1 |
ton (Max) (µs) | - |
toff (Max) (µs) | - |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -30 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-4 GW |
OPTOCOUPLER, DARLINGTON, 5KV, SMDIP-4 | Farnell |
Optocoupler, Photodarlington O/P, 5Kv, Smd-4 | Newark Electronics |
4PB DARL T&R | RS |
Optocoupler | Transfer Multisort Elektronik |
DIP4 SMT Single Channel 300 V 5000 Vrms Photo Darlington Optocoupler | Future Electronics |
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PDIP SMD Black T/R | Avnet America |
Where can I find additional details, specifications and documents for a FOD852SD?
Additional datasheets, footprints and schematics for FOD852SD are listed on our Part Details page. You can also find images and similar parts to FOD852SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD852SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD852SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD852SD fall under?
The FOD852SD is listed under Interfaces > Phototransistor Optocouplers > Photo Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD852SD when available in the Photo Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD852SD you can contact the distributor directly for product support, shipping queries etc.
Is the FOD852SD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD852SD have stock available?
Authorised distributors including Farnell, Newark Electronics, RS, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for FOD852SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD852SD often in real-time on the comparison pages.
What if I can't find stock of FOD852SD?
You can fill out our help required form which you can use to request a quote for FOD852SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.