Status: | Active |
---|---|
Series: | FOD852 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
910
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
510
in stock
|
Buy Now | |
element14
from US$0.52
|
510
in stock
|
Buy Now | |
Farnell
from US$0.49
|
510
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current Transfer Ratio: 1000% Minimum |
Safety and Regulatory Approvals |
UL1577, 5,000 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD852 |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 1000 |
CTR tested @ IF (mA) | 1 |
VCE(sat) (Max) (V) | 1.2 |
BVCEO (Min) (V) | 300 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 0.1 |
ton (Max) (µs) | - |
toff (Max) (µs) | - |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -30 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-4 GW |
IC, Fairchild, FOD852S | RS |
Optocoupler, Darlington, 5000Vrms | Newark Electronics |
OPTOCOUPLER, SMD, DARLINGTON O/P | element14 |
Single Channel 300 V 5000 Vrms Surface Mount Photodarlington Optocoupler - DIP-4 | Future Electronics |
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PDIP SMD Black Box | Avnet America |
Where can I find additional details, specifications and documents for a FOD852S?
Additional datasheets, footprints and schematics for FOD852S are listed on our Part Details page. You can also find images and similar parts to FOD852S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD852S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD852S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD852S fall under?
The FOD852S is listed under Interfaces > Phototransistor Optocouplers > Photo Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD852S when available in the Photo Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD852S you can contact the distributor directly for product support, shipping queries etc.
Is the FOD852S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD852S have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for FOD852S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD852S often in real-time on the comparison pages.
What if I can't find stock of FOD852S?
You can fill out our help required form which you can use to request a quote for FOD852S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.