Status: | Active |
---|---|
Series: | FOD852 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
4,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
14,487
in stock
|
Buy Now | |
element14
from US$0.49
|
11,538
in stock
|
Buy Now | |
Farnell
from US$0.45
|
11,538
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
3,851
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
1,869
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current Transfer Ratio: 1000% Minimum |
Safety and Regulatory Approvals |
UL1577, 5,000 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD852 |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 1000 |
CTR tested @ IF (mA) | 1 |
VCE(sat) (Max) (V) | 1.2 |
BVCEO (Min) (V) | 300 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 0.1 |
ton (Max) (µs) | - |
toff (Max) (µs) | - |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -30 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-4 |
Optocoupler, Darlington O/P | Newark Electronics |
OPTOCOUPLER, DARLINGTON O/P | element14 |
IC, Fairchild, FOD852 | RS |
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PDIP Black Box | Avnet America |
Optocoupler | Transfer Multisort Elektronik |
F0D852 Single Channel 300 V 5000 Vrms Photo Darlington Optocoupler-DIP4 | Future Electronics |
Where can I find additional details, specifications and documents for a FOD852?
Additional datasheets, footprints and schematics for FOD852 are listed on our Part Details page. You can also find images and similar parts to FOD852 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD852 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD852 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD852 fall under?
The FOD852 is listed under Interfaces > Phototransistor Optocouplers > Photo Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD852 when available in the Photo Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD852 you can contact the distributor directly for product support, shipping queries etc.
Is the FOD852 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD852 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for FOD852.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD852 often in real-time on the comparison pages.
What if I can't find stock of FOD852?
You can fill out our help required form which you can use to request a quote for FOD852 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.