Status: | Active |
---|---|
Series: | FOD8314 |
RoHS: | Compliant |
FOD8314T - 8 mm Creepage and Clearance Distance, and 0.4 mm Insulation Distance to Achieve Reliable and High-Voltage Insulation |
1.0 A Output Current Driving Capability for Medium-Power IGBT/MOSFET – Use of P-Channel MOSFETs at Output Stage Enables Output Voltage Swing Close to Supply Rail |
20 kV/μs Minimum Common Mode Rejection |
Wide Supply Voltage Range: 15 V to 30 V |
Fast Switching Speed Over Full Operating Temperature Range – 500 ns Maximum Propagation Delay – 300 ns Maximum Pulse Width Distortion |
Under-Voltage Lockout (UVLO) with Hysteresis |
Extended Industrial Temperate Range: -40°C to 100°C |
Safety and Regulatory Approvals: – UL1577, 5,000 VACRMS for 1 Minute – DIN EN/IEC60747-5-5, 1,140 V Peak Working Insulation Voltage |
Applications |
---|
AC and Brushless DC Motor Drives |
Uninterruptible Power Supply |
Isolated IGBT/Power MOSFET Gate Drive |
End Products |
---|
Industrial Inverter |
Induction Heating |
Description | FOD8314 |
---|---|
Compliance | Pb-free |
IFLH (Max) (mA) | 7.5 |
IDDL, IDDH (Max) (mA) | 5 |
IOL, IOH (Min) (A) | 1 |
tPHL, tPLH (Max) (ns) | 500 |
PWD (Max) (ns) | 300 |
VUVLO (Typ) (V) | 12.7 |
VUVLO- (Typ) (V) | 11.2 |
CMR (Min) (kV/µs) | 20 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | SOIC6 W |
1.0 A Output Current, Gate Drive Optocoupler In Stretched Body Sop 6-Pin/Reel |Onsemi FOD8314TR2V | Newark Electronics |
Optocoupler DC-IN Single DC-OUT 6-Pin SOP T/R | Avnet America |
OPTOCOUPLER, GATE DRIVER, 5KV, SOP-6 | Farnell |
Where can I find additional details, specifications and documents for a FOD8314TR2V?
Additional datasheets, footprints and schematics for FOD8314TR2V are listed on our Part Details page. You can also find images and similar parts to FOD8314TR2V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD8314TR2V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD8314TR2V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD8314TR2V fall under?
The FOD8314TR2V is listed under Interfaces > IGBT/MOSFET Gate Drivers Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD8314TR2V when available in the IGBT/MOSFET Gate Drivers Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD8314TR2V you can contact the distributor directly for product support, shipping queries etc.
Is the FOD8314TR2V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD8314TR2V have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for FOD8314TR2V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD8314TR2V often in real-time on the comparison pages.
What if I can't find stock of FOD8314TR2V?
You can fill out our help required form which you can use to request a quote for FOD8314TR2V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.