Status: | Active |
---|---|
Series: | FOD817C |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,775
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
23,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
10,749
in stock
|
Buy Now | |
element14
from US$0.11
|
9,789
in stock
|
Buy Now | |
Farnell
from US$0.10
|
9,789
in stock
|
Buy Now | |
Micros
from US$0.11
|
1,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
903
in stock
|
Buy Now | |
Avnet Silica
-
|
43,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now |
AC Input Response (FOD814) |
Current Transfer Ratio in Selected Groups: |
FOD814: 20-300% |
FOD814A: 50-150% |
FOD817: 50-600% |
FOD817A: 80-160% |
FOD817B: 130-260% |
FOD817C: 200-400% |
FOD817D: 300-600% |
Minimum BVCEO of 70 V Guaranteed |
Safety and Regulatory Approvals |
UL1577, 5,000 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | FOD817C |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 200 |
CTR (Max) (%) | 400 |
CTR tested @ IF (mA) | 5 |
VCE(sat) (Max) (V) | 0.2 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 6 |
ton (Max) (µs) | - |
toff (Max) (µs) | - |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -55 |
TOPR (Max) (°C) | 110 |
Package Type | PDIP-4 GW |
DIP4 SMT Single Channel 70 V 5000 Vrms Phototransistor Optocoupler | Future Electronics |
Transistor Output Optocoupler, 1, 5 Kv, 200 %, 50 Ma, Surface Mount Dip, 4 Rohs Compliant: Yes |Onsemi FOD817CSD | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-4 | element14 |
Optocoupler Transistor PDIP4 SMD | RS |
Optocoupler DC-IN 1-CH Transistor DC-OUT | Micros |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler Single DC-OUT 5000Vrms 4-Pin PDIP SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a FOD817CSD?
Additional datasheets, footprints and schematics for FOD817CSD are listed on our Part Details page. You can also find images and similar parts to FOD817CSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FOD817CSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FOD817CSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FOD817CSD fall under?
The FOD817CSD is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to FOD817CSD when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FOD817CSD you can contact the distributor directly for product support, shipping queries etc.
Is the FOD817CSD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FOD817CSD have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FOD817CSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FOD817CSD often in real-time on the comparison pages.
What if I can't find stock of FOD817CSD?
You can fill out our help required form which you can use to request a quote for FOD817CSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.